Vishay Precision Group Metal Film Resistor, 898 Ohm, 2W, 0.1%; Resistance Vishay CPF2898R00BEE14

Description
METAL FILM RESISTOR, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 898 Ohm, 2W, 0.1%; Resistance Vishay - 41K8875 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 898 Ohm, 2W, 0.1%; Resistance Vishay
41K8875
Metal Film Resistor, 898 Ohm, 2W, 0.1%; Resistance Vishay 41K8875
METAL FILM RESISTOR, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8875
Product Name Metal Film Resistor, 898 Ohm, 2W, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 898 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details