Vishay Precision Group Metal Film Resistors - CPF2898R00BEB14

Description
Metal Film Resistors - Through Hole 2watts 898ohms 0.1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 898ohms 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2898R00BEB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2898R00BEB14
Metal Film Resistors - CPF2898R00BEB14
Metal Film Resistors - Through Hole 2watts 898ohms 0.1%

Metal Film Resistors - Through Hole 2watts 898ohms 0.1%

Supplier's Site
Resistor, Metal Film, 898 Ohm, 2W, 0.1%; Resistance Vishay - 42C8992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 898 Ohm, 2W, 0.1%; Resistance Vishay
42C8992
Resistor, Metal Film, 898 Ohm, 2W, 0.1%; Resistance Vishay 42C8992
RESISTOR, METAL FILM, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 898 OHM, 2W, 0.1%; Resistance:898ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2898R00BEB14 42C8992
Product Name Metal Film Resistors - Resistor, Metal Film, 898 Ohm, 2W, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details