Vishay Precision Group Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF273R200FKB14

Description
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF273R200FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF273R200FKB14
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF273R200FKB14
Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf, 0.344 X 0.145, 73.2 Ohm, 1%, 100 Ppm Vishay - 30C2220 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.344 X 0.145, 73.2 Ohm, 1%, 100 Ppm Vishay
30C2220
Cpf, 0.344 X 0.145, 73.2 Ohm, 1%, 100 Ppm Vishay 30C2220
CPF, 0.344 x 0.145", 73.2 Ohm, 1%, 100 ppm

CPF, 0.344 x 0.145", 73.2 Ohm, 1%, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF273R200FKB14 30C2220
Product Name Res Metal Film 73.2 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Cpf, 0.344 X 0.145, 73.2 Ohm, 1%, 100 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers