Vishay Precision Group CPF26K8100FKE14 CPF26K8100FKE14

Description
CPF26K8100FKE14
Request a Quote Datasheet
Description
CPF26K8100FKE14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPF26K8100FKE14 - CPF26K8100FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPF26K8100FKE14
CPF26K8100FKE14
CPF26K8100FKE14 CPF26K8100FKE14
CPF26K8100FKE14

CPF26K8100FKE14

Supplier's Site
Through Hole Resistors - 541-CPF26K8100FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF26K8100FKE14-ND
Through Hole Resistors 541-CPF26K8100FKE14-ND
CPF-2 6.81K 1% T-1 E14 E3

CPF-2 6.81K 1% T-1 E14 E3

Buy Now Datasheet
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay - 41K8869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay
41K8869
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay 41K8869
RESISTOR, METAL FILM, 6.81KOHM, 2W, 1%; Resistance:6.81kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.81KOHM, 2W, 1%; Resistance:6.81kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF26K8100FKE14 541-CPF26K8100FKE14-ND 41K8869
Product Name CPF26K8100FKE14 Through Hole Resistors Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details