Vishay Precision Group Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF26K8100FKB14

Description
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF26K8100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF26K8100FKB14
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF26K8100FKB14
Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay - 42C8646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay
42C8646
Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay 42C8646
RESISTOR, METAL FILM, 6.81KOHM, 2W, 1%; Resistance:6.81kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 6.81KOHM, 2W, 1%; Resistance:6.81kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF26K8100FKB14 42C8646
Product Name Res Metal Film 6.81K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Resistor, Metal Film, 6.81Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers