Vishay Intertechnology, Inc. Through Hole Resistors CPF262R000FKEE6

Description
CPF-2 62 1% T-1 EE6 E3
Request a Quote Datasheet
Description
CPF-2 62 1% T-1 EE6 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF262R000FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF262R000FKEE6TR-ND
Through Hole Resistors 541-CPF262R000FKEE6TR-ND
CPF-2 62 1% T-1 EE6 E3

CPF-2 62 1% T-1 EE6 E3

Buy Now Datasheet
Through Hole Resistors - 541-CPF262R000FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF262R000FKEE6CT-ND
Through Hole Resistors 541-CPF262R000FKEE6CT-ND
CPF-2 62 1% T-1 EE6 E3

CPF-2 62 1% T-1 EE6 E3

Buy Now Datasheet
Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R - CPF262R000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R
CPF262R000FKEE6
Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R CPF262R000FKEE6
Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CPF262R000FKEE6TR-ND CPF262R000FKEE6
Product Name Through Hole Resistors Res Metal Film 62 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers