Vishay Precision Group Metal Film Resistor, 5.6Kohm, 2W, 5%; Resistance Vishay CPF25K6000JKE14

Description
METAL FILM RESISTOR, 5.6KOHM, 2W, 5%; Resistance:5.6kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 5.6KOHM, 2W, 5%; Resistance:5.6kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.6Kohm, 2W, 5%; Resistance Vishay - 65K2402 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6Kohm, 2W, 5%; Resistance Vishay
65K2402
Metal Film Resistor, 5.6Kohm, 2W, 5%; Resistance Vishay 65K2402
METAL FILM RESISTOR, 5.6KOHM, 2W, 5%; Resistance:5.6kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.6KOHM, 2W, 5%; Resistance:5.6kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2402
Product Name Metal Film Resistor, 5.6Kohm, 2W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details