Vishay Precision Group Metal Film Resistors - CPF256K000FKR36

Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF256K000FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF256K000FKR36
Metal Film Resistors - CPF256K000FKR36
Metal Film Resistors - Through Hole 2watts 56Kohms 1%

Metal Film Resistors - Through Hole 2watts 56Kohms 1%

Supplier's Site
Resistor Metal Film, 56Kohm, 2W, 1%, Full Reel; Resistance Vishay - 42C8560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 56Kohm, 2W, 1%, Full Reel; Resistance Vishay
42C8560
Resistor Metal Film, 56Kohm, 2W, 1%, Full Reel; Resistance Vishay 42C8560
RESISTOR METAL FILM, 56KOHM, 2W, 1%, FULL REEL; Resistance:56kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR METAL FILM, 56KOHM, 2W, 1%, FULL REEL; Resistance:56kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF256K000FKR36 42C8560
Product Name Metal Film Resistors - Resistor Metal Film, 56Kohm, 2W, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details