Vishay Precision Group Metal Film Resistors - CPF256K000FKE14

Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 56Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF256K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF256K000FKE14
Metal Film Resistors - CPF256K000FKE14
Metal Film Resistors - Through Hole 2watts 56Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 56Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF256K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF256K000FKE14-ND
Through Hole Resistors 541-CPF256K000FKE14-ND
CPF-2 56K 1% T-1 E14 E3

CPF-2 56K 1% T-1 E14 E3

Buy Now Datasheet
RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205192 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205192
RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205192
RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 56Kohm, 2W, 1%; Resistance Vishay - 84R1440 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56Kohm, 2W, 1%; Resistance Vishay
84R1440
Metal Film Resistor, 56Kohm, 2W, 1%; Resistance Vishay 84R1440
METAL FILM RESISTOR, 56KOHM, 2W, 1%; Resistance:56kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 56KOHM, 2W, 1%; Resistance:56kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF256K000FKE14 541-CPF256K000FKE14-ND 70205192 84R1440
Product Name Metal Film Resistors - Through Hole Resistors RES.,METAL FILM, 56K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 56Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers