Vishay Precision Group Through Hole Resistors CPF251R100FKE14

Description
CPF-2 51.1 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 51.1 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF251R100FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF251R100FKE14-ND
Through Hole Resistors 541-CPF251R100FKE14-ND
CPF-2 51.1 1% T-1 E14 E3

CPF-2 51.1 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF251R100FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF251R100FKE14
Metal Film Resistors - CPF251R100FKE14
Metal Film Resistors - Through Hole 2watts 51.1ohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 51.1ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay - 41K8868 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay
41K8868
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay 41K8868
METAL FILM RESISTOR, 51.1 OHM, 2W, 1%; Resistance:51.1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 51.1 OHM, 2W, 1%; Resistance:51.1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF251R100FKE14-ND CPF251R100FKE14 41K8868
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers