Vishay Precision Group Metal Film Resistors - CPF251R100FKB14

Description
Metal Film Resistors - Through Hole 2watts 51.1ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 51.1ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF251R100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF251R100FKB14
Metal Film Resistors - CPF251R100FKB14
Metal Film Resistors - Through Hole 2watts 51.1ohms 1%

Metal Film Resistors - Through Hole 2watts 51.1ohms 1%

Supplier's Site
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay - 42C8538 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay
42C8538
Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay 42C8538
METAL FILM RESISTOR, 51.1 OHM, 2W, 1%; Resistance:51.1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1 OHM, 2W, 1%; Resistance:51.1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF251R100FKB14 42C8538
Product Name Metal Film Resistors - Metal Film Resistor, 51.1 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details