Vishay CPF251K000FKE14 Resistor
CPF-2 51K 1% T-1 E14 E3
Metal Film Resistors - Through Hole 2watts 51Kohms 1%
RES, 51K, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8505575 | 541-CPF251K000FKE14-ND | CPF251K000FKE14 | 13AJ4592 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | Res, 51K, 2W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |