Vishay Precision Group Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay CPF2510R00JKE14

Description
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay - 65K2404 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay
65K2404
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay 65K2404
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65K2404
Product Name Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers