Vishay Precision Group Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk CPF2510R00JKB14

Description
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk - CPF2510R00JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk
CPF2510R00JKB14
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk CPF2510R00JKB14
Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay - 42C8550 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay
42C8550
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay 42C8550
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2510R00JKB14 42C8550
Product Name Res Metal Film 510 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Bulk Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details