Vishay Precision Group Through Hole Resistors CPF250R000FKE14

Description
CPF-2 50 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 50 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF250R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF250R000FKE14-ND
Through Hole Resistors 541-CPF250R000FKE14-ND
CPF-2 50 1% T-1 E14 E3

CPF-2 50 1% T-1 E14 E3

Buy Now Datasheet
CPF250R000FKE14 - CPF250R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPF250R000FKE14
CPF250R000FKE14
CPF250R000FKE14 CPF250R000FKE14
CPF250R000FKE14

CPF250R000FKE14

Supplier's Site
Through Hole Resistors - 8505566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8505566
Through Hole Resistors 8505566
Vishay CPF250R000FKE14 Resistor

Vishay CPF250R000FKE14 Resistor

Supplier's Site
Metal Film Resistor, 50 Ohm, 2W, 1%; Resistance Vishay - 65K2403 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50 Ohm, 2W, 1%; Resistance Vishay
65K2403
Metal Film Resistor, 50 Ohm, 2W, 1%; Resistance Vishay 65K2403
METAL FILM RESISTOR, 50 OHM, 2W, 1%; Resistance:50ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 50 OHM, 2W, 1%; Resistance:50ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205189 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205189
RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205189
RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CPF250R000FKE14-ND CPF250R000FKE14 8505566 65K2403 70205189
Product Name Through Hole Resistors CPF250R000FKE14 Through Hole Resistors Metal Film Resistor, 50 Ohm, 2W, 1%; Resistance Vishay RES.,METAL FILM, 50 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details