CPF-2 4.7 1% T-1 E14 E3
Vishay CPF24R7000FKE14 Resistor
RES, 4R7, 1%, 2W, AXIAL, METAL FILM; Resistance:4.7ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF24R7000FKE14-ND | 8505562 | 33AC0543 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 4R7, 1%, 2W, Axial, Metal Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |