Vishay Precision Group Through Hole Resistors CPF24K7000FKE14

Description
CPF-2 4.7K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 4.7K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF24K7000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF24K7000FKE14-ND
Through Hole Resistors 541-CPF24K7000FKE14-ND
CPF-2 4.7K 1% T-1 E14 E3

CPF-2 4.7K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF24K7000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF24K7000FKE14
Metal Film Resistors - CPF24K7000FKE14
Metal Film Resistors - Through Hole 2watts 4.7Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 4.7Kohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 4.7Kohm, 2W, 1%; Resistance Vishay - 84R1438 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 2W, 1%; Resistance Vishay
84R1438
Metal Film Resistor, 4.7Kohm, 2W, 1%; Resistance Vishay 84R1438
METAL FILM RESISTOR, 4.7KOHM, 2W, 1%; Resistance:4.7kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 2W, 1%; Resistance:4.7kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF24K7000FKE14-ND CPF24K7000FKE14 84R1438
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 4.7Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details