Vishay Intertechnology, Inc. Through Hole Resistors CPF24K7000BHB14

Description
CPF-2 4.7K .1% T-2 B14
Request a Quote Datasheet
Description
CPF-2 4.7K .1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF24K7000BHB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF24K7000BHB14-ND
Through Hole Resistors 541-CPF24K7000BHB14-ND
CPF-2 4.7K .1% T-2 B14

CPF-2 4.7K .1% T-2 B14

Buy Now Datasheet
Metal Film Resistors - - CPF24K7000BHB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF24K7000BHB14
Metal Film Resistors - CPF24K7000BHB14
Metal Film Resistors - Through Hole 2watts 4.7Kohms 0.1%

Metal Film Resistors - Through Hole 2watts 4.7Kohms 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CPF24K7000BHB14-ND CPF24K7000BHB14
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers