Vishay Precision Group Through Hole Resistors CPF249K900FKE14

Description
CPF-2 49.9K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 49.9K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF249K900FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF249K900FKE14-ND
Through Hole Resistors 541-CPF249K900FKE14-ND
CPF-2 49.9K 1% T-1 E14 E3

CPF-2 49.9K 1% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF249K900FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF249K900FKE14
Vishay/DaleMetal Film Resistors - CPF249K900FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 49.9Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 49.9Kohms 1%

Supplier's Site
Resistor - 31366540 - Radwell International
Willingboro, NJ, United States
Resistor
31366540
Resistor 31366540
RESISTOR, AXIAL, METAL FILM, 49.9K OHMS, 2W, 1%, 8.74X3.68 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 49.9K OHMS, 2W, 1%, 8.74X3.68 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 49.9Kohm, 2W, 1%; Resistance Vishay - 76R0649 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 2W, 1%; Resistance Vishay
76R0649
Metal Film Resistor, 49.9Kohm, 2W, 1%; Resistance Vishay 76R0649
METAL FILM RESISTOR, 49.9KOHM, 2W, 1%; Resistance:49.9kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 2W, 1%; Resistance:49.9kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF249K900FKE14-ND CPF249K900FKE14 31366540 76R0649
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor Metal Film Resistor, 49.9Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details