Vishay Precision Group Through Hole Resistors CPF2499R00FKE14

Description
CPF-2 499 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 499 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2499R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2499R00FKE14-ND
Through Hole Resistors 541-CPF2499R00FKE14-ND
CPF-2 499 1% T-1 E14 E3

CPF-2 499 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF2499R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2499R00FKE14
Metal Film Resistors - CPF2499R00FKE14
Metal Film Resistors - Through Hole 2watts 499ohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 499ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 8505556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8505556
Through Hole Resistors 8505556
Vishay CPF2499R00FKE14 Resistor

Vishay CPF2499R00FKE14 Resistor

Supplier's Site
Metal Film Resistor, 499 Ohm, 2W, 1%; Resistance Vishay - 65K2401 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 2W, 1%; Resistance Vishay
65K2401
Metal Film Resistor, 499 Ohm, 2W, 1%; Resistance Vishay 65K2401
METAL FILM RESISTOR, 499 OHM, 2W, 1%; Resistance:499ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 2W, 1%; Resistance:499ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF2499R00FKE14-ND CPF2499R00FKE14 8505556 65K2401
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 499 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details