Vishay Precision Group Through Hole Resistors CPF247R000JKB14

Description
CPF-2 47 5% T-1 B14
Request a Quote Datasheet
Description
CPF-2 47 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF247R000JKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF247R000JKB14-ND
Through Hole Resistors 541-CPF247R000JKB14-ND
CPF-2 47 5% T-1 B14

CPF-2 47 5% T-1 B14

Buy Now Datasheet
Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole - CPF247R000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole
CPF247R000JKB14
Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole CPF247R000JKB14
Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,47Ohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C8349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Ohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C8349
Resistor,metal Film,47Ohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C8349
Resistor,Metal Film,47Ohms,350WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,47Ohms,350WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF247R000JKB14-ND CPF247R000JKB14 42C8349
Product Name Through Hole Resistors Res Metal Film 47 Ohm 5% 2W 100ppm/¦C AXL Thru-Hole Resistor,metal Film,47Ohms,350Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details