Vishay Precision Group Metal Film Resistor, 442 Ohm, 2W, 1%; Resistance Vishay CPF2442R00FKE14

Description
METAL FILM RESISTOR, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 442 Ohm, 2W, 1%; Resistance Vishay - 41K8864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 442 Ohm, 2W, 1%; Resistance Vishay
41K8864
Metal Film Resistor, 442 Ohm, 2W, 1%; Resistance Vishay 41K8864
METAL FILM RESISTOR, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8864
Product Name Metal Film Resistor, 442 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details