Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF2442R00FKB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 442ohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 442ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF2442R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF2442R00FKB14
Vishay/DaleMetal Film Resistors - CPF2442R00FKB14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 442ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 442ohms 1%

Supplier's Site
Resistor Metal Film, 442 Ohm, 2W, 1%; Resistance Vishay - 42C8316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 442 Ohm, 2W, 1%; Resistance Vishay
42C8316
Resistor Metal Film, 442 Ohm, 2W, 1%; Resistance Vishay 42C8316
RESISTOR METAL FILM, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

RESISTOR METAL FILM, 442 OHM, 2W, 1%; Resistance:442ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2442R00FKB14 42C8316
Product Name Vishay/DaleMetal Film Resistors - Resistor Metal Film, 442 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details