Metal Film Resistors - Through Hole 2watts 3.9ohms 1%
CPF-2 3.9 1% T-1 B14
CPF-2 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF23R9000FKB14 | 541-CPF23R9000FKB14-ND | 42C7894 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cpf-2 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Resistance Range | 3.9 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |