Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF23K3000FKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 3.3Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 3.3Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF23K3000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF23K3000FKE14
Vishay/DaleMetal Film Resistors - CPF23K3000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 2watts 3.3Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 2watts 3.3Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF23K3000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF23K3000FKE14-ND
Through Hole Resistors 541-CPF23K3000FKE14-ND
CPF-2 3.3K 1% T-1 E14 E3

CPF-2 3.3K 1% T-1 E14 E3

Buy Now Datasheet
RES.,METAL FILM, 3.3K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205181 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 3.3K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205181
RES.,METAL FILM, 3.3K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205181
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 3.3Kohm, 2W, 1%; Resistance Vishay - 41K8860 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Kohm, 2W, 1%; Resistance Vishay
41K8860
Metal Film Resistor, 3.3Kohm, 2W, 1%; Resistance Vishay 41K8860
METAL FILM RESISTOR, 3.3KOHM, 2W, 1%; Resistance:3.3kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3KOHM, 2W, 1%; Resistance:3.3kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF23K3000FKE14 541-CPF23K3000FKE14-ND 70205181 41K8860
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors RES.,METAL FILM, 3.3K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 3.3Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers