Vishay Precision Group Through Hole Resistors CPF2360R00FKB14

Description
CPF-2 360 1% T-1 B14
Request a Quote Datasheet
Description
CPF-2 360 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2360R00FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2360R00FKB14-ND
Through Hole Resistors 541-CPF2360R00FKB14-ND
CPF-2 360 1% T-1 B14

CPF-2 360 1% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF2360R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2360R00FKB14
Metal Film Resistors - CPF2360R00FKB14
Metal Film Resistors - Through Hole 2watts 360ohms 1%

Metal Film Resistors - Through Hole 2watts 360ohms 1%

Supplier's Site
Resistor Metal Film, 360 Ohm, 2W, 1%; Resistance Vishay - 42C8048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 360 Ohm, 2W, 1%; Resistance Vishay
42C8048
Resistor Metal Film, 360 Ohm, 2W, 1%; Resistance Vishay 42C8048
RESISTOR METAL FILM, 360 OHM, 2W, 1%; Resistance:360ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

RESISTOR METAL FILM, 360 OHM, 2W, 1%; Resistance:360ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF2360R00FKB14-ND CPF2360R00FKB14 42C8048
Product Name Through Hole Resistors Metal Film Resistors - Resistor Metal Film, 360 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers