Vishay Precision Group Through Hole Resistors CPF233K000FKE14

Description
CPF-2 33K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 33K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF233K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF233K000FKE14-ND
Through Hole Resistors 541-CPF233K000FKE14-ND
CPF-2 33K 1% T-1 E14 E3

CPF-2 33K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 33Kohm, 2W, 1%; Resistance Vishay - 65K2400 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 2W, 1%; Resistance Vishay
65K2400
Metal Film Resistor, 33Kohm, 2W, 1%; Resistance Vishay 65K2400
METAL FILM RESISTOR, 33KOHM, 2W, 1%; Resistance:33kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 33KOHM, 2W, 1%; Resistance:33kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16322620 - Radwell International
Willingboro, NJ, United States
Resistor
16322620
Resistor 16322620
METAL FILM RESISTOR, 33KOHM, 2W, 1%; RESISTANCE:33KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 33KOHM, 2W, 1%; RESISTANCE:33KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:ª 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:350V; RESISTOR ELEMENT TYPE:METAL FILM; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-CPF233K000FKE14-ND 65K2400 16322620
Product Name Through Hole Resistors Metal Film Resistor, 33Kohm, 2W, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details