Vishay Precision Group Cpf-2 2.43 1% T-1 E36 E3 Vishay CPF22R4300FKE36

Description
CPF-2 2.43 1% T-1 E36 e3
Description
CPF-2 2.43 1% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 2.43 1% T-1 E36 E3 Vishay - 50R9781 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 2.43 1% T-1 E36 E3 Vishay
50R9781
Cpf-2 2.43 1% T-1 E36 E3 Vishay 50R9781
CPF-2 2.43 1% T-1 E36 e3

CPF-2 2.43 1% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50R9781
Product Name Cpf-2 2.43 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers