Vishay/DaleMetal Film Resistors - Through Hole 2watts 2ohms 1%
CPF-2 2 1% T-1 E14 E3
METAL FILM RESISTOR, 2 OHM, 2W, 1%; Resistance:2ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF22R0000FKE14 | 541-CPF22R0000FKE14-ND | 65K2397 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 2 Ohm, 2W, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 2 ohms | 2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |