Vishay Precision Group Through Hole Resistors CPF22K7000FKE14

Description
CPF-2 2.7K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 2.7K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF22K7000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF22K7000FKE14-ND
Through Hole Resistors 541-CPF22K7000FKE14-ND
CPF-2 2.7K 1% T-1 E14 E3

CPF-2 2.7K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF22K7000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF22K7000FKE14
Metal Film Resistors - CPF22K7000FKE14
Metal Film Resistors - Through Hole 2watts 2.7Kohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 2.7Kohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 2.7Kohm, 2W, 1%; Resistance Vishay - 41K8850 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 2W, 1%; Resistance Vishay
41K8850
Metal Film Resistor, 2.7Kohm, 2W, 1%; Resistance Vishay 41K8850
METAL FILM RESISTOR, 2.7KOHM, 2W, 1%; Resistance:2.7kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7KOHM, 2W, 1%; Resistance:2.7kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF22K7000FKE14-ND CPF22K7000FKE14 41K8850
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 2.7Kohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details