Vishay Precision Group Metal Film Resistor, 2.2Kohm, 2W, 5%; Resistance Vishay CPF22K2000JKE14

Description
METAL FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.2Kohm, 2W, 5%; Resistance Vishay - 41K8849 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 2W, 5%; Resistance Vishay
41K8849
Metal Film Resistor, 2.2Kohm, 2W, 5%; Resistance Vishay 41K8849
METAL FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2KOHM, 2W, 5%; Resistance:2.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8849
Product Name Metal Film Resistor, 2.2Kohm, 2W, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details