Vishay Precision Group Through Hole Resistors CPF22K0000FKE14

Description
CPF-2 2K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-2 2K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF22K0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF22K0000FKE14-ND
Through Hole Resistors 541-CPF22K0000FKE14-ND
CPF-2 2K 1% T-1 E14 E3

CPF-2 2K 1% T-1 E14 E3

Buy Now Datasheet
Through Hole Resistors - 8505522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8505522
Through Hole Resistors 8505522
Vishay CPF22K0000FKE14 Resistor

Vishay CPF22K0000FKE14 Resistor

Supplier's Site
Metal Film Resistor, 2Kohm, 2W, 1%; Resistance Vishay - 41K8848 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 2W, 1%; Resistance Vishay
41K8848
Metal Film Resistor, 2Kohm, 2W, 1%; Resistance Vishay 41K8848
METAL FILM RESISTOR, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16322584 - Radwell International
Willingboro, NJ, United States
Resistor
16322584
Resistor 16322584
RESISTOR, AXIAL, METAL FILM, 2K OHM, 2W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 2K OHM, 2W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF22K0000FKE14-ND 8505522 41K8848 16322584
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2Kohm, 2W, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details