Vishay Precision Group Metal Film Resistors - CPF22K0000FKB14

Description
Metal Film Resistors - Through Hole 2watts 2Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF22K0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF22K0000FKB14
Metal Film Resistors - CPF22K0000FKB14
Metal Film Resistors - Through Hole 2watts 2Kohms 1%

Metal Film Resistors - Through Hole 2watts 2Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF22K0000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF22K0000FKB14-ND
Through Hole Resistors 541-CPF22K0000FKB14-ND
CPF-2 2K 1% T-1 B14

CPF-2 2K 1% T-1 B14

Buy Now Datasheet
Resistor, Metal Film, 2Kohm, 2W, 1%; Resistance Vishay - 42C7363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2Kohm, 2W, 1%; Resistance Vishay
42C7363
Resistor, Metal Film, 2Kohm, 2W, 1%; Resistance Vishay 42C7363
RESISTOR, METAL FILM, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF22K0000FKB14 541-CPF22K0000FKB14-ND 42C7363
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 2Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details