Vishay Precision Group Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole CPF2270R00GKB14

Description
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole - CPF2270R00GKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole
CPF2270R00GKB14
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole CPF2270R00GKB14
Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-2 Metal Film Resistors, Axial Leads Vishay - 42C7758 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 Metal Film Resistors, Axial Leads Vishay
42C7758
Cpf-2 Metal Film Resistors, Axial Leads Vishay 42C7758
CPF-2 METAL FILM RESISTORS, AXIAL LEADS

CPF-2 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2270R00GKB14 42C7758
Product Name Res Metal Film 270 Ohm 2% 2W 100ppm/¦C AXL Thru-Hole Cpf-2 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details