Vishay Precision Group Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole CPF2249R00FKB14

Description
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole - CPF2249R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole
CPF2249R00FKB14
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole CPF2249R00FKB14
Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole

Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf, 0.344 X 0.145, 249 Ohm, 1%, 100 Ppm Vishay - 53H9986 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.344 X 0.145, 249 Ohm, 1%, 100 Ppm Vishay
53H9986
Cpf, 0.344 X 0.145, 249 Ohm, 1%, 100 Ppm Vishay 53H9986
CPF, 0.344 x 0.145", 249 Ohm, 1%, 100 ppm

CPF, 0.344 x 0.145", 249 Ohm, 1%, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2249R00FKB14 53H9986
Product Name Res Metal Film 249 Ohm 1% 2W 50ppm/¦C AXL Thru-Hole Cpf, 0.344 X 0.145, 249 Ohm, 1%, 100 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details