Vishay CPF222R000FKE14 Resistor
CPF-2 22 1% T-1 E14 E3
METAL FILM RESISTOR, 22 OHM, 2W, 1%; Resistance:22ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8505528 | 541-CPF222R000FKE14-ND | 41K8856 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 22 Ohm, 2W, 1%; Resistance Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |