Vishay Precision Group Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF222K100FKB14

Description
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF222K100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF222K100FKB14
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF222K100FKB14
Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-2 Metal Film Resistors, Axial Leads Vishay - 42C7579 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 Metal Film Resistors, Axial Leads Vishay
42C7579
Cpf-2 Metal Film Resistors, Axial Leads Vishay 42C7579
CPF-2 METAL FILM RESISTORS, AXIAL LEADS

CPF-2 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF222K100FKB14 42C7579
Product Name Res Metal Film 22.1K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Cpf-2 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details