Vishay CPF2220R00FKE14 Resistor
CPF-2 220 1% T-1 E14 E3
Metal Film Resistors - Through Hole 2watts 220ohms 1%
METAL FILM RESISTOR, 220 OHM, 2W, 1%; Resistance:220ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8505516 | 541-CPF2220R00FKE14-ND | CPF2220R00FKE14 | 41K8857 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | Metal Film Resistor, 220 Ohm, 2W, 1%; Resistance Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |