Vishay Precision Group Metal Film Resistors - CPF2220R00FKB14

Description
Metal Film Resistors - Through Hole 2watts 220ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 220ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2220R00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2220R00FKB14
Metal Film Resistors - CPF2220R00FKB14
Metal Film Resistors - Through Hole 2watts 220ohms 1%

Metal Film Resistors - Through Hole 2watts 220ohms 1%

Supplier's Site
Resistor Metal Film, 220 Ohm, 2W, 1%; Resistance Vishay - 42C7607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 220 Ohm, 2W, 1%; Resistance Vishay
42C7607
Resistor Metal Film, 220 Ohm, 2W, 1%; Resistance Vishay 42C7607
RESISTOR METAL FILM, 220 OHM, 2W, 1%; Resistance:220ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

RESISTOR METAL FILM, 220 OHM, 2W, 1%; Resistance:220ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF2220R00FKB14 42C7607
Product Name Metal Film Resistors - Resistor Metal Film, 220 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers