Vishay Precision Group Metal Film Resistors - CPF2210R00FKRE6

Description
Metal Film Resistors - Through Hole 2watts 210ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 210ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF2210R00FKRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2210R00FKRE6
Metal Film Resistors - CPF2210R00FKRE6
Metal Film Resistors - Through Hole 2watts 210ohms 1%

Metal Film Resistors - Through Hole 2watts 210ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF2210R00FKRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2210R00FKRE6TR-ND
Through Hole Resistors 541-CPF2210R00FKRE6TR-ND
CPF-2 210 1% T-1 RE6

CPF-2 210 1% T-1 RE6

Buy Now Datasheet
Through Hole Resistors - 541-CPF2210R00FKRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2210R00FKRE6CT-ND
Through Hole Resistors 541-CPF2210R00FKRE6CT-ND
CPF-2 210 1% T-1 RE6

CPF-2 210 1% T-1 RE6

Buy Now Datasheet
Cpf-2 Metal Film Resistors, Axial Leads Vishay - 42C7554 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 Metal Film Resistors, Axial Leads Vishay
42C7554
Cpf-2 Metal Film Resistors, Axial Leads Vishay 42C7554
CPF-2 METAL FILM RESISTORS, AXIAL LEADS

CPF-2 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site
Resistor - 226769844 - Radwell International
Willingboro, NJ, United States
Resistor
226769844
Resistor 226769844
RESISTOR, AXIAL, METAL FILM, 210 OHMS, 2W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 210 OHMS, 2W, 1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CPF2210R00FKRE6 541-CPF2210R00FKRE6TR-ND 42C7554 226769844
Product Name Metal Film Resistors - Through Hole Resistors Cpf-2 Metal Film Resistors, Axial Leads Vishay Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers