Vishay Precision Group Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF220R000FKB14

Description
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF220R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF220R000FKB14
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF220R000FKB14
Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 20 Ohm, 2W, 1%; Resistance Vishay - 42C7512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 20 Ohm, 2W, 1%; Resistance Vishay
42C7512
Resistor, Metal Film, 20 Ohm, 2W, 1%; Resistance Vishay 42C7512
RESISTOR, METAL FILM, 20 OHM, 2W, 1%; Resistance:20ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 20 OHM, 2W, 1%; Resistance:20ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF220R000FKB14 42C7512
Product Name Res Metal Film 20 Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Resistor, Metal Film, 20 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers