Vishay Precision Group Res, 20K, 5%, 2W, Axial, Metal Film; Resistance Vishay CPF220K000JKE14

Description
RES, 20K, 5%, 2W, AXIAL, METAL FILM; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 2W, AXIAL, METAL FILM; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 2W, Axial, Metal Film; Resistance Vishay - 33AC0542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 2W, Axial, Metal Film; Resistance Vishay
33AC0542
Res, 20K, 5%, 2W, Axial, Metal Film; Resistance Vishay 33AC0542
RES, 20K, 5%, 2W, AXIAL, METAL FILM; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 20K, 5%, 2W, AXIAL, METAL FILM; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC0542
Product Name Res, 20K, 5%, 2W, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 20000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details