Metal Film Resistors - Through Hole 2watts 20Kohms 5%
CPF-2 20K 5% T-1 B14
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF220K000JKB14 | 541-CPF220K000JKB14-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 20000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |