Vishay Precision Group Metal Film Resistors - CPF220K000FKE14

Description
Metal Film Resistors - Through Hole 2watts 20Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 20Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF220K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF220K000FKE14
Metal Film Resistors - CPF220K000FKE14
Metal Film Resistors - Through Hole 2watts 20Kohms 1%

Metal Film Resistors - Through Hole 2watts 20Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF220K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF220K000FKE14-ND
Through Hole Resistors 541-CPF220K000FKE14-ND
CPF-2 20K 1% T-1 E14 E3

CPF-2 20K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 2W, 1%; Resistance Vishay - 41K8851 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 2W, 1%; Resistance Vishay
41K8851
Metal Film Resistor, 20Kohm, 2W, 1%; Resistance Vishay 41K8851
METAL FILM RESISTOR, 20KOHM, 2W, 1%; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 2W, 1%; Resistance:20kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF220K000FKE14 541-CPF220K000FKE14-ND 41K8851
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 20Kohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details