Vishay Precision Group Cpf-2 1.5 1% T-1 B14 Vishay CPF21R5000FKB14

Description
CPF-2 1.5 1% T-1 B14
Description
CPF-2 1.5 1% T-1 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 1.5 1% T-1 B14 Vishay - 34P1801 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 1.5 1% T-1 B14 Vishay
34P1801
Cpf-2 1.5 1% T-1 B14 Vishay 34P1801
CPF-2 1.5 1% T-1 B14

CPF-2 1.5 1% T-1 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34P1801
Product Name Cpf-2 1.5 1% T-1 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details