Vishay Precision Group Cpf-2 1.33 1% T-1 B14 Vishay CPF21R3300FKB14

Description
CPF-2 1.33 1% T-1 B14
Description
CPF-2 1.33 1% T-1 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-2 1.33 1% T-1 B14 Vishay - 64M0451 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 1.33 1% T-1 B14 Vishay
64M0451
Cpf-2 1.33 1% T-1 B14 Vishay 64M0451
CPF-2 1.33 1% T-1 B14

CPF-2 1.33 1% T-1 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64M0451
Product Name Cpf-2 1.33 1% T-1 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details