Vishay Precision Group Through Hole Resistors CPF21R0000FKE36

Description
CPF-2 1 1% T-1 E36 E3
Request a Quote Datasheet
Description
CPF-2 1 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF21R0000FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKE36TR-ND
Through Hole Resistors 541-CPF21R0000FKE36TR-ND
CPF-2 1 1% T-1 E36 E3

CPF-2 1 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 541-CPF21R0000FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKE36CT-ND
Through Hole Resistors 541-CPF21R0000FKE36CT-ND
CPF-2 1 1% T-1 E36 E3

CPF-2 1 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 65K2394 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
65K2394
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 65K2394
METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 28X2025 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay
28X2025
Metal Film Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay 28X2025
METAL FILM RESISTOR, 1 OHM, 2W, 1%, FULL REEL; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 2W, 1%, FULL REEL; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CPF21R0000FKE36TR-ND 65K2394
Product Name Through Hole Resistors Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers