Vishay Precision Group Metal Film Resistors - CPF21R0000FKE14

Description
Metal Film Resistors - Through Hole 2watts 1ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 1ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21R0000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21R0000FKE14
Metal Film Resistors - CPF21R0000FKE14
Metal Film Resistors - Through Hole 2watts 1ohms 1% 100ppm

Metal Film Resistors - Through Hole 2watts 1ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF21R0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKE14-ND
Through Hole Resistors 541-CPF21R0000FKE14-ND
CPF-2 1 1% T-1 E14 E3

CPF-2 1 1% T-1 E14 E3

Buy Now Datasheet
Through Hole Resistors - 8306949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8306949
Through Hole Resistors 8306949
Vishay CPF21R0000FKE14 Resistor

Vishay CPF21R0000FKE14 Resistor

Supplier's Site
RES.,METAL FILM, 1 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK - 70205170 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 1 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
70205170
RES.,METAL FILM, 1 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK 70205170
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 41K8838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
41K8838
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 41K8838
METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF21R0000FKE14 541-CPF21R0000FKE14-ND 8306949 70205170 41K8838
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors RES.,METAL FILM, 1 OHM, 2W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details