Vishay Precision Group Metal Film Resistors - CPF21R0000FKB14

Description
Metal Film Resistors - Through Hole 2watts 1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2watts 1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21R0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21R0000FKB14
Metal Film Resistors - CPF21R0000FKB14
Metal Film Resistors - Through Hole 2watts 1ohms 1%

Metal Film Resistors - Through Hole 2watts 1ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF21R0000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF21R0000FKB14-ND
Through Hole Resistors 541-CPF21R0000FKB14-ND
CAP

CAP

Buy Now Datasheet
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 42C6896 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
42C6896
Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 42C6896
METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF21R0000FKB14 541-CPF21R0000FKB14-ND 42C6896
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details