Vishay Precision Group Metal Film Resistors - CPF21R0000DKB14

Description
Metal Film Resistors - Through Hole 2watts 1ohms 0.5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 1ohms 0.5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF21R0000DKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF21R0000DKB14
Metal Film Resistors - CPF21R0000DKB14
Metal Film Resistors - Through Hole 2watts 1ohms 0.5%

Metal Film Resistors - Through Hole 2watts 1ohms 0.5%

Supplier's Site
Metal Film Resistor, 1 Ohm, 2W, 0.5%; Resistance Vishay - 84R1434 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 2W, 0.5%; Resistance Vishay
84R1434
Metal Film Resistor, 1 Ohm, 2W, 0.5%; Resistance Vishay 84R1434
METAL FILM RESISTOR, 1 OHM, 2W, 0.5%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

METAL FILM RESISTOR, 1 OHM, 2W, 0.5%; Resistance:1ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF21R0000DKB14 84R1434
Product Name Metal Film Resistors - Metal Film Resistor, 1 Ohm, 2W, 0.5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details